EN
  • EN
  • DE

EGP20B

Part No EGP20B
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 2A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 5 µA @ 100 V
Capacitance @ Vr, F 70pF @ 4V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number EGP20
Standard Package 4,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 588407-EGP20B
Ultra Librarian 3D Model Ultra Librarian EGP20B CAD Model

Description

The EGP20B, from ON Semiconductor, is a high-performance fast recovery rectifier designed to meet the stringent requirements of today's electronic industry. This rectifier is ideal for use in power supplies, inverters, converters, freewheeling diodes, and other applications where fast switching is crucial.

Key Features

  • Voltage Rating: The EGP20B boasts a repetitive peak reverse voltage (V<sub>RRM) of 100V, making it suitable for a wide range of applications.
  • Current Capabilities: With an average forward rectified current (I<sub>F(AV)) of 2.0A, this device can handle moderate power requirements efficiently.
  • Fast Recovery Time: The device offers a quick recovery time of 150ns, which minimizes power loss and improves overall efficiency.
  • High Surge Capacity: It can withstand high surge currents, providing reliable performance under stress conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation and improves thermal performance.
  • Temperature Range: The EGP20B operates within a junction temperature range of -55°C to +150°C, ensuring stability across various environmental conditions.

Package and Compliance

The EGP20B rectifier is housed in an axial lead package, which facilitates easy installation and is compatible with various PCB designs. The product is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Applications

With its robust design and fast recovery time, the EGP20B is suitable for a variety of applications, including:

  • Switching power supplies
  • Automotive systems
  • Power management systems
  • Consumer electronics
  • Industrial equipment

In summary, the EGP20B from ON Semiconductor is a reliable and efficient solution for designers looking to enhance the performance of their power management systems with fast recovery diodes. Its combination of high voltage rating, fast switching capabilities, and compliance with environmental standards makes it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3807 $59.0085
370+ $0.3125 $115.6250
575+ $0.3026 $173.9950
790+ $0.2929 $231.3910
1,020+ $0.2831 $288.7620
1,365+ $0.2539 $346.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess