EN
  • EN
  • DE
  • IT

EFC6605R-V-TR

Part No EFC6605R-V-TR
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N-CH DUAL 10A 24V 6XFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 10A (Ta)
Rds On (Max) @ Id, Vgs 13.3mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 19.8nC @ 4.5V
Power - Max 1.6W (Ta)
Temperature Range - Operating 150°C
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 6-EFCP (1.9x1.46)
Base Product Number EFC6605
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 450900-EFC6605R-V-TR
Ultra Librarian 3D Model Ultra Librarian EFC6605R-V-TR CAD Model

Description

The ON Semiconductor EFC6605R-V-TR is a high-performance, field-effect transistor (FET) that is designed for power management applications. This advanced technology component is engineered to deliver efficient power conversion and regulation, making it an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Low On-Resistance: The EFC6605R-V-TR boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in power conversion applications.
  • High-Speed Switching: This FET is capable of high-speed switching operations, which is critical for minimizing transition losses and enhancing the performance of power supply circuits.
  • Thermal Performance: With its superior thermal characteristics, the EFC6605R-V-TR is able to maintain stable operation even under high-temperature conditions, ensuring reliability and longevity.
  • Compact Footprint: The device comes in a compact, surface-mount package that allows for space-saving integration into modern electronic designs.

Applications

The versatility of the EFC6605R-V-TR makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor control circuits
  • Load switches

Technical Specifications

The EFC6605R-V-TR offers the following technical specifications:

  • Drain-to-Source Voltage (V<sub>DS): The maximum voltage the FET can tolerate across the drain-to-source terminals.
  • Continuous Drain Current (I<sub>D): The maximum current that can flow through the drain terminal continuously.
  • Gate-to-Source Voltage (V<sub>GS): The maximum voltage that can be applied between the gate and source terminals.
  • Power Dissipation: The amount of power the FET can dissipate without exceeding its maximum operating temperature.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The EFC6605R-V-TR is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2444 $58.6560
580+ $0.2007 $116.4060
895+ $0.1943 $173.8985
1,230+ $0.1880 $231.2400
1,590+ $0.1818 $289.0620
2,130+ $0.1630 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess