EN
  • EN
  • DE
  • IT

ECH8601M-P-TL-H

Part No ECH8601M-P-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH ECH8 / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ECH8601
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 870023-ECH8601M-P-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8601M-P-TL-H CAD Model

Description

Product Overview: ECH8601M-P-TL-H

The ECH8601M-P-TL-H is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leader in power management and signal conditioning technology. This device is designed to cater to a wide range of applications, offering efficiency and reliability in a compact package. With its advanced features, the ECH8601M-P-TL-H is an excellent choice for designers looking to enhance power management solutions in their projects.

Key Features

  • Low On-Resistance: The MOSFET is engineered to have a very low on-resistance, which results in reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: It is capable of high-speed switching operations, making it suitable for high-frequency applications such as DC-DC converters and power management systems.
  • High Power Dissipation: With a substantial power dissipation capability, the ECH8601M-P-TL-H can handle higher currents without overheating, making it reliable for strenuous conditions.
  • Compact Package: The device comes in a small, leadless package that is ideal for space-constrained applications, while still providing excellent thermal performance.

Applications

The versatility of the ECH8601M-P-TL-H allows it to be used in a variety of applications, including but not limited to:

  • Power Management Systems
  • Load Switches
  • Battery Management
  • DC-DC Converters
  • Portable Devices

Technical Specifications

The ECH8601M-P-TL-H boasts an impressive set of technical specifications that ensure performance and durability:

  • Drain-Source Voltage (V<sub>DS): -30 V
  • Continuous Drain Current (I<sub>D): -6 A
  • Power Dissipation (P<sub>D): 1.25 W
  • Gate-Source Voltage (V<sub>GS): ±20 V
  • Operating Temperature Range: -55°C to 150°C

ON Semiconductor's commitment to quality ensures that the ECH8601M-P-TL-H is a reliable component for your power management needs. Whether you are designing for consumer electronics, industrial systems, or portable devices, this MOSFET provides the performance and efficiency required for modern electronic applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess