EN
  • EN
  • DE

DTC144TM3T5G

Part No DTC144TM3T5G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 50V SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr onsemi
Package Tape & Reel
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 260 mW
Mounting SMD (SMT)
Package / Case SOT-723
Supplier Device Package SOT-723
Base Product Number DTC144
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names DTC144TM3T5GOSTR,DTC144TM3T5GOSTR-ND,488-DTC144TM3T5GCT,DTC144TM3T5G-ND,488-DTC144TM3T5GDKR,DTC144TM3T5GOSCT,488-DTC144TM3T5GTR,ONSONSDTC144TM3T5G,2156-DTC144TM3T5G-OS,DTC144TM3T5GOSCT-ND,=DTC144TM3T5GOSCT-ND
Standard Package 8,000
Win Source Part Number 1131041-DTC144TM3T5G
Ultra Librarian 3D Model Ultra Librarian DTC144TM3T5G CAD Model

Description

ON Semiconductor DTC144TM3T5G NPN Pre-Biased Transistor

The DTC144TM3T5G from ON Semiconductor is a cutting-edge NPN pre-biased transistor that offers a compact, high-performance solution for a wide range of electronic applications. This component is designed to simplify circuit design by integrating the biasing resistors, which reduces component count, saves board space, and minimizes design time.

Key Features

  • SOT-23 Package: The DTC144TM3T5G comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • Integrated Resistors: It includes built-in bias resistors (R1 = 47 kΩ, R2 = 47 kΩ), providing the necessary biasing without the need for external components.
  • High Current Gain: This transistor has a high current gain (hFE), ensuring efficient operation in amplification circuits.
  • Low VCE(sat): Offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.
  • RoHS Compliant: The DTC144TM3T5G is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The ON Semiconductor DTC144TM3T5G is versatile and can be used in various applications, including:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management

Performance and Reliability

ON Semiconductor is known for its commitment to quality, and the DTC144TM3T5G is no exception. It is designed to deliver consistent performance and reliability under varying operating conditions. Its robust construction ensures a long operational lifespan, which is critical for applications that require a high degree of reliability and durability.

Environmental and Safety Standards

The DTC144TM3T5G transistor meets stringent environmental standards, including compliance with RoHS directives. This commitment to environmental responsibility ensures that the product is not only safe for the end-user but also minimizes its ecological footprint.

In summary, the DTC144TM3T5G from ON Semiconductor is an excellent choice for designers looking for a reliable, efficient, and space-saving NPN pre-biased transistor. With its integrated resistors and high-performance characteristics, it is well-suited for a variety of electronic applications that require precise control and power management.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 80V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess