EN
  • EN
  • DE

DM74LS27N

Part No DM74LS27N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC GATE NOR 3CH 3-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 3
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 18ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74LS27
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252400-DM74LS27N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS27N CAD Model

Description

DM74LS27N - Triple 3-Input NOR Gate

The DM74LS27N is a high-performance, triple 3-input NOR gate integrated circuit, meticulously designed and manufactured by ON Semiconductor. This device is part of the 74LS logic family, known for its low power consumption and high-speed operation. The DM74LS27N is housed in a standard 14-pin DIP (Dual In-line Package), making it suitable for a wide range of applications in digital electronics.

Key Features:

  • Logic Type: NOR Gate
  • Number of Circuits: 3
  • Inputs per Circuit: 3
  • High-Level Output Current: -0.8 mA
  • Low-Level Output Current: 8 mA
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C
  • Package / Case: 14-DIP (0.300", 7.62mm)

The DM74LS27N offers a typical propagation delay time of only 15ns, providing fast response times crucial for high-speed logic systems. Each of the three independent NOR gates performs the logical NOR function, which outputs a high signal only when all its inputs are low, making it an essential component for creating complex logic circuits.

With its ability to operate at a standard 5V power supply and its wide operating temperature range, the DM74LS27N is versatile and reliable, suitable for use in commercial-grade applications. Its standard DIP packaging allows for easy insertion into sockets or soldering onto printed circuit boards, and its pin configuration is industry-standard, ensuring compatibility with existing designs and systems.

Applications:

The DM74LS27N is used in a variety of digital applications, including:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Computer logic components
  • Function generators

ON Semiconductor's commitment to quality ensures that the DM74LS27N meets the highest standards, providing engineers and designers with a reliable and efficient solution for their digital logic needs.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess