EN
  • EN
  • DE

DM74LS259N

Part No DM74LS259N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC LATCH ADDRESSABLE 8BIT 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage (V) 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 35ns
Current - Output High, Low 400μA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS259
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252396-DM74LS259N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS259N CAD Model

Description

ON Semiconductor DM74LS259N: 8-Bit Addressable Latch

The DM74LS259N is a high-speed, low-power device from ON Semiconductor, designed to provide efficient and reliable performance in a wide range of digital applications. This 8-bit addressable latch is a versatile component suitable for use in various storage and data management systems, offering a combination of utility and power efficiency that makes it a popular choice among electronics professionals and hobbyists alike.

Key Features

  • 8-Bit Selectable Latch: The DM74LS259N provides eight latches in a single package, allowing users to select and control each bit individually for maximum flexibility.
  • Addressable Interface: With an addressable input structure, users can easily select the specific latch they wish to control, making the device ideal for complex data management tasks.
  • Low Power Consumption: As part of the LS (Low-power Schottky) family, this device is optimized for low power operation, helping to reduce overall power consumption in electronic systems.
  • High-Speed Operation: The DM74LS259N is designed for high-speed performance, ensuring swift data handling and processing in time-sensitive applications.
  • Multiple Operating Modes: The device supports multiple modes of operation, including addressable latching and memory addressing, providing versatility in its use cases.

Applications

The DM74LS259N is suitable for a broad range of applications, including:

  • Data storage and retrieval systems
  • Control systems for industrial automation
  • Communication systems requiring data multiplexing
  • Computer systems and peripherals
  • Temporary data storage for digital signal processing

Technical Specifications

The DM74LS259N operates within a voltage range of 4.75V to 5.25V and is compatible with TTL logic levels. It comes in a standard 16-pin DIP (Dual In-line Package) that is easy to integrate into a variety of circuit boards. The device also features a typical power dissipation of 80mW and a maximum clock frequency of 35MHz, making it a robust choice for high-performance digital circuits.

With its combination of high-speed operation, low power consumption, and versatile functionality, the ON Semiconductor DM74LS259N is an essential component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess