Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 176+25UFBGA (10x10)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 201-UFBGA
Case / Package 176+25UFBGA (10x10)
Family Name STM32F417
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 STM
HTSUS 8542.31.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898167-STM32F417IEH6
Ultra Librarian 3D Model Ultra Librarian STM32F417IEH6 CAD Model

Description

The STM32F417IEH6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series renowned for its advanced ARM Cortex-M4 core. This microcontroller is engineered for demanding applications that require a perfect blend of power efficiency, processing capabilities, and a rich set of integrated peripherals.

Key Features

  • CPU: ARM Cortex-M4 with FPU and DSP instructions, running at frequencies up to 168 MHz.
  • Memory: Features 512 KB of Flash memory and 192+4 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Equipped with a variety of communication interfaces, including three I2C, four USARTs, two UARTs, six SPI, two CAN, and one SAI (Serial Audio Interface).
  • High-Speed USB: Comes with an on-chip full-speed USB OTG and a device with PHY, supporting a wide range of communication protocols.
  • Advanced Control: Offers advanced control peripherals like motor control PWM timers, a 32-bit timer, and a real-time clock.
  • ADCs and DACs: Contains three 12-bit Analog-to-Digital Converters (ADCs) with 24 channels and two Digital-to-Analog Converters (DACs) for versatile analog signal management.
  • Security: Features a Memory Protection Unit (MPU), a Cryptographic acceleration cell, and a True Random Number Generator (TRNG) for enhanced security.

Applications

The STM32F417IEH6 is ideal for a wide range of applications, including complex industrial controls, medical systems, point-of-sale terminals, GPS platforms, and networking systems. Its high level of integration helps to reduce the overall product size and BOM costs, while its low power consumption makes it suitable for battery-operated devices.

Development Support

STMicroelectronics provides extensive support for the STM32F417IEH6 through its STM32Cube software ecosystem, including STM32CubeMX for configuration and initialization code generation, and STM32CubeIDE for integrated development. Additionally, the STM32F4 Discovery Kit enables rapid prototyping and development for the STM32F4 series.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7444 $55.4888
5+ $22.7647 $113.8235
7+ $22.0533 $154.3731
10+ $21.3419 $213.4190
13+ $20.6305 $268.1965
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,600 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention