EN
  • EN
  • DE

DM74LS20N

Part No DM74LS20N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Dual 4-Input NAND Gates | IC GATE NAND 2CH 4-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 4
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 15ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74LS20
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252385-DM74LS20N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS20N CAD Model

Description

ON Semiconductor DM74LS20N Dual 4-Input NAND Gate

The DM74LS20N is a high-performance, dual 4-input NAND gate integrated circuit from ON Semiconductor. This device is a part of the 74LS series logic family, which is renowned for its low power consumption and high speed. The DM74LS20N is designed to operate over a wide range of power supply voltages, making it a versatile choice for a variety of digital applications.

The IC is packaged in a standard 14-pin DIP (Dual In-line Package), making it easy to handle and integrate into various circuit boards. Each gate in the DM74LS20N has four inputs, and the output is the NAND of these inputs. This means the output is high only when all four inputs are low, offering designers the ability to implement complex logic functions with minimal components.

Key features of the DM74LS20N include:

  • Logic Type: Dual 4-Input NAND Gate
  • Operating Voltage: Typically 5V, but can operate within the range of 4.75V to 5.25V
  • High-Speed Performance: The device can switch at a high speed, which is a significant advantage in fast computing and processing applications.
  • Low Power Consumption: As a member of the 74LS family, it is designed for low power dissipation.
  • Standard Pin Configuration: The 14-pin DIP configuration allows for easy integration into standard breadboards and PCBs.

The DM74LS20N is ideal for use in a wide range of digital circuits, including computers, data processors, and high-speed automation systems. Its ability to perform complex logic with fewer components can significantly simplify circuit design and reduce overall system costs.

When designing with the DM74LS20N, it is important to consider proper power supply decoupling and signal routing to ensure the device operates within its specified limits. Also, taking into account the fan-out and input loading specifications will ensure reliable operation within a digital system.

Overall, the ON Semiconductor DM74LS20N is a dependable and efficient solution for implementing NAND logic in digital designs. Its balance of speed, power efficiency, and ease of use makes it a go-to choice for electronic engineers and hobbyists alike.

You May Also Be Interested in

ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0392 $62.3520
140+ $0.8528 $119.3920
210+ $0.8261 $173.4810
290+ $0.7994 $231.8260
375+ $0.7728 $289.8000
505+ $0.6928 $349.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess