EN
  • EN
  • DE

DM74LS193MX

Part No DM74LS193MX
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Synchronous 4-Bit Up/Down Counters With Up/Down Mode Control 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1040492-DM74LS193MX
Categories Logic - Counters,Dividers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS193MX CAD Model

Description

ON Semiconductor DM74LS193MX: A Robust 4-Bit Binary Counter

The DM74LS193MX is a versatile and high-performance 4-bit binary counter designed and manufactured by ON Semiconductor. This integrated circuit is a part of the 74LS logic family, known for its low power consumption and high-speed operation. The DM74LS193MX is specifically designed to have synchronous count-up and count-down operations, making it an ideal choice for a wide range of applications in digital systems.

This binary counter is capable of operating in either a binary or BCD (binary-coded decimal) mode and features a dual clock with separate count-up and count-down inputs. These features allow for flexible control over the counting sequence and make it easy to interface with other components in a digital circuit. The counter can be cascaded in the high-speed synchronous mode for applications that require extended counting ranges, such as digital clocks, frequency counters, and digital event counters.

Key Features of the DM74LS193MX:

  • Synchronous Counting: Both the count-up and count-down operations are synchronized to the clock pulses, ensuring accurate and reliable counting.
  • Dual Clock Inputs: Separate clock inputs for counting up and counting down provide designers with the flexibility to manage counting sequences as needed.
  • Clear Function: The built-in clear function allows for immediate resetting of the counter to its zero state, which is essential for precise control over counting operations.
  • Output Capability: The counter features standard TTL outputs, which can drive up to ten low-power Schottky loads, ensuring compatibility with a wide range of digital components.
  • Expandable: Counting range can be extended by cascading multiple DM74LS193MX counters in a synchronous mode.

The DM74LS193MX is available in a compact surface-mount package, specifically an SOIC-16 package, which makes it suitable for space-constrained applications. Its operating temperature range is from 0°C to +70°C, allowing for reliable operation in various environmental conditions. With its robust design and ON Semiconductor's commitment to quality, the DM74LS193MX is a reliable choice for designers looking to implement a 4-bit counter in their digital systems.

Overall, the DM74LS193MX from ON Semiconductor offers a combination of performance, flexibility, and reliability, making it an excellent choice for applications requiring precise and efficient counting solutions.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess