EN
  • EN
  • DE

DM74LS03N

Part No DM74LS03N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND OPEN 4CH 2-IN 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74LS
Package Tube
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 45ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-MDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74LS03
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585235-DM74LS03N
Ultra Librarian 3D Model Ultra Librarian DM74LS03N CAD Model

Description

DM74LS03N Quad 2-Input NAND Gates with Open-Collector Outputs

The DM74LS03N is a high-performance, quad 2-input NAND gate integrated circuit from ON Semiconductor, designed to operate with open-collector outputs. This versatile component is a crucial building block in digital electronics, and it is especially well-suited for interfacing with high-current loads or for driving capacitive or inductive loads owing to its open-collector design.

Key Features

  • Logic Type: NAND gate with open-collector outputs
  • Number of Circuits: Four independent gates in one package
  • Input Type: Standard 2-input configuration for each gate
  • Voltage Supply: Operates at a voltage range of 4.75V to 5.25V
  • Current - Output High, Low: 8mA at 5V
  • Operating Temperature: 0°C to 70°C, suitable for commercial applications
  • Mounting Type: Through-hole
  • Package / Case: 14-DIP (0.300", 7.62mm)

Performance and Quality

The DM74LS03N exhibits excellent performance characteristics, with a balanced propagation delay and transition times. It is fabricated with low-power Schottky technology, ensuring reduced power consumption without compromising speed. The device is rigorously tested and conforms to the specifications set by ON Semiconductor, ensuring reliability and high-quality performance in a wide range of applications.

Applications

Thanks to its open-collector outputs, the DM74LS03N can be used in various applications such as:

  • Wired-AND logic configurations
  • Interfacing and level shifting between different logic families
  • Driving LEDs, relays, or transistors
  • Pulse shaping and waveform generation
  • Logic signal buffering and amplification

Conclusion

The DM74LS03N from ON Semiconductor is a versatile and reliable choice for designers looking to implement NAND gate logic with the added functionality of open-collector outputs. Whether it's used in simple logic circuits or complex digital systems, this IC provides a robust solution for a wide array of electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess