EN
  • EN
  • DE

SN74ACT14DBR

Part No SN74ACT14DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 6CH 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay at V, Max CL 11.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SSOP
Manufacturer Package 14-SSOP
Family Part Number 74ACT14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253299-SN74ACT14DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT14DBR CAD Model

Description

The SN74ACT14DBR from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is designed to provide a cleaner digital output signal through the use of hysteresis, which makes it ideal for transforming noisy inputs into well-defined output signals. The device is particularly suitable for applications requiring wave shaping or noise-ridden signals to be processed into clear digital signals.

Key Features

  • Logic Type: Schmitt-Trigger Inverters
  • Number of Circuits: 6
  • Input Type: Schmitt Trigger
  • Output Type: Inverted
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)

Product Advantages

The SN74ACT14DBR offers several advantages for designers looking for a robust solution to deal with unstable signals. Its Schmitt-trigger inputs have a built-in hysteresis which prevents false triggering from spurious noise, ensuring a stable output. The IC is capable of operating over a wide supply voltage range, making it versatile for various applications. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliability in a broad range of environments.

Applications

With its ability to clean up noisy signals, the SN74ACT14DBR is commonly used in a variety of digital applications. Some of these include:

  • Waveform shaping
  • Signal conditioning
  • Pulse generation
  • Glitch removal
  • Line receivers
  • Switch debouncing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ACT14DBR is no exception. This product is fabricated using TI's advanced technology, ensuring high performance and reliability. The device is supplied in a SSOP package, which is suitable for surface mounting and space-constrained applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess