EN
  • EN
  • DE

DM74LS02M

Part No DM74LS02M
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Description 74LS TTL, SMD, 74LS02, SOIC14, 5V; Logic Type: NOR; Output Current: -; No. of Inputs: 2; Supply Voltage Min: 4.75V;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -400 µA
Low Level Output Current 8 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Supply Voltage 4.75 V
Number of Gates 4
Propagation Delay 18 ns
RoHS Non-Compliant
Win Source Part Number 1055696-DM74LS02M
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS02M CAD Model

Description

DM74LS02M Quad 2-Input NOR Gates

The DM74LS02M is a high-performance, quad 2-input NOR gate integrated circuit from ON Semiconductor, renowned for its exceptional quality and reliability. This device is part of the LS (Low-power Schottky) family, which is designed to offer a superior balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Product Features:

  • Logic Type: The DM74LS02M features four independent 2-input NOR gates, which are fundamental components in digital logic, providing a high level of integration that simplifies circuit design and PCB layout.
  • Package: This device is available in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT), thus saving valuable board space and allowing for higher circuit densities.
  • Operating Voltage: It operates over a wide voltage range of 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) voltage levels and ensuring stable performance across various power supplies.
  • Power Consumption: The LS technology used in the DM74LS02M ensures low power consumption without sacrificing speed, which is crucial for battery-operated and power-sensitive applications.
  • Speed: The device offers fast switching characteristics, with a typical propagation delay time of 9.5ns, which is beneficial for high-speed digital circuits where timing is critical.
  • Temperature Range: The DM74LS02M is designed to operate over a broad temperature range, from 0°C to +70°C, making it suitable for commercial-grade applications.

Applications:

The DM74LS02M is versatile and can be used in various digital circuits, including:

  • Logic function generators
  • Control systems
  • Data processing equipment
  • Computer logic
  • Networking equipment
  • Signal processing

With its combination of low power, high speed, and compact form factor, the DM74LS02M from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess