EN
  • EN
  • DE

DM74ALS32SJX

Part No DM74ALS32SJX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOP / OR Gate IC 4 Channel 14-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOP
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74ALS32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1040108-DM74ALS32SJX
Ultra Librarian 3D Model Ultra Librarian DM74ALS32SJX CAD Model

Description

ON Semiconductor DM74ALS32SJX

The DM74ALS32SJX from ON Semiconductor is a high-performance device that belongs to the ALS (Advanced Low-Power Schottky) technology class. This integrated circuit is designed to deliver the functionality of a quad 2-input OR gate, which is a fundamental component in digital electronics used to perform logical disjunction operations.

Key Features

  • Logic Type: Quad 2-Input OR Gate - The device contains four independent OR gates, each with two inputs, providing versatility for a variety of logic combinations and circuit designs.
  • Package: The DM74ALS32SJX is available in a surface-mount package, specifically an SOP (Small Outline Package) that is ideal for space-constrained applications.
  • Operating Voltage: This component operates at a standard 5V power supply, which is typical for many digital systems, ensuring compatibility with a wide range of other logic devices and microcontrollers.
  • Power Consumption: As part of the ALS series, this IC offers low power consumption while maintaining high speed, making it suitable for power-sensitive designs.
  • Speed: The device is designed for fast switching, providing quick response times suitable for high-speed logic operations.
  • Temperature Range: The DM74ALS32SJX is designed to operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The DM74ALS32SJX is a versatile component that can be used in a variety of digital applications. Its primary function as an OR gate allows it to be used in digital circuits requiring logical addition, including:

  • Control systems
  • Alarm systems
  • Data processing
  • Signal gating
  • Function generation

With its combination of low power consumption and high speed, the DM74ALS32SJX is an excellent choice for applications that require efficient logical operations without sacrificing performance. Whether used in consumer electronics, automotive systems, or industrial controls, this OR gate IC from ON Semiconductor is an essential building block for complex digital circuits.

ON Semiconductor's commitment to quality ensures that the DM74ALS32SJX meets the stringent requirements of modern electronic systems, providing designers with a reliable and efficient solution for their digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess