EN
  • EN
  • DE

DM74ALS163BMX

Part No DM74ALS163BMX
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT BINARY 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer ON Semiconductor
Series 74ALS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74ALS163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917113-DM74ALS163BMX
Ultra Librarian 3D Model Ultra Librarian DM74ALS163BMX CAD Model

Description

ON Semiconductor DM74ALS163BMX: Synchronous Binary Counter

The DM74ALS163BMX from ON Semiconductor is a high-speed synchronous binary counter designed for use in advanced digital systems. This integrated circuit (IC) is part of the ALS (Advanced Low-power Schottky) family and offers a blend of speed and power efficiency, making it an ideal choice for a variety of counting applications.

Constructed with bipolar Schottky process technology, the DM74ALS163BMX features a 4-bit binary counter with a synchronous clear function. The device counts in an up configuration and provides a direct clear input, which when activated, immediately sets all outputs to a low state. This synchronous clear function allows for precise timing and control within your digital system.

The counter advances on the rising edge of the clock signal, ensuring consistent and reliable counting performance. Each counter has a buffered clock input to reduce the effects of input pulse distortion and to trigger on the positive-going edge of the square wave clock input signal. This results in a stable and predictable counting operation, which is crucial for maintaining data integrity in digital applications.

The DM74ALS163BMX also features a fully buffered output stage, including the ripple carry output, which can be used for cascading multiple counters. This makes it easy to expand the counting range without significant performance degradation, allowing for flexible system design and scalability.

Available in an SOIC-16 package, the DM74ALS163BMX is designed for surface-mount technology (SMT), which saves valuable board space and supports automated assembly processes. Its compact footprint and robust design make it suitable for high-density applications where space is at a premium.

ON Semiconductor's commitment to quality ensures that the DM74ALS163BMX meets stringent industry standards for performance and reliability. Whether used in industrial control systems, data processing equipment, instrumentation, or other digital applications, this synchronous binary counter is engineered to deliver precise and dependable results.

With its combination of speed, power efficiency, and design flexibility, the DM74ALS163BMX is a versatile component that enhances the functionality of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess