EN
  • EN
  • DE

DM74ALS14SJ

Part No DM74ALS14SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 1-IN 14SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Input Logic Level - Low 0.75V ~ 0.85V
Input Logic Level - High 1.85V ~ 2V
Max Propagation Delay @ V, Max CL 12ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Supplier Device Package 14-SOP
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74ALS14
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585179-DM74ALS14SJ
Ultra Librarian 3D Model Ultra Librarian DM74ALS14SJ CAD Model

Description

ON Semiconductor DM74ALS14SJ Product Overview

The DM74ALS14SJ is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is part of the ALS (Advanced Low-Power Schottky) logic family and offers a range of features that make it suitable for a variety of digital applications. The DM74ALS14SJ is particularly well-suited for use in systems that require logic-level translation, noise filtering, or signal conditioning.

Key Features

  • Logic Type: Hex Inverter Schmitt Trigger - The DM74ALS14SJ contains six independent inverters with Schmitt trigger inputs, providing a robust solution for digital signal processing.
  • Supply Voltage Range: 4.5V to 5.5V - This device operates within a standard TTL supply voltage range, making it compatible with most 5V logic systems.
  • Operating Temperature: -55°C to +125°C - The wide operating temperature range ensures reliability and performance in extreme environmental conditions.
  • Package Type: SOIC-14 - The small-outline integrated circuit (SOIC) package with 14 pins is ideal for space-constrained applications.
  • High-Speed: Propagation delay times are minimized, allowing for fast switching and improved performance in high-speed applications.

Applications

The DM74ALS14SJ is versatile and can be used in various digital circuits. Its applications include:

  • Waveform shaping
  • Signal conditioning
  • Glitch removal
  • Logic-level translation
  • High-speed logic systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The DM74ALS14SJ is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. This device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

The DM74ALS14SJ from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate hex inverter Schmitt triggers into their digital systems. With its fast switching capabilities, wide operating temperature range, and compact SOIC-14 package, the DM74ALS14SJ is an excellent choice for a broad range of applications that require precise digital signal processing.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess