EN
  • EN
  • DE

DM74ALS138SJX

Part No DM74ALS138SJX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOP / Decoder/Demultiplexer 1 x 3:8 16-SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOP
Base Product Number 74ALS138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1044419-DM74ALS138SJX
Ultra Librarian 3D Model Ultra Librarian DM74ALS138SJX CAD Model

Description

ON Semiconductor DM74ALS138SJX Decoder/Demultiplexer

The DM74ALS138SJX from ON Semiconductor is a high-performance, fast-switching decoder/demultiplexer that is designed to address the needs of high-speed memory decoding or data routing applications. This integrated circuit (IC) is part of the Advanced Low Power Schottky (ALS) family, which is renowned for its low power consumption and high-speed operation.

The device features three binary select inputs (A, B, and C), which determine which one of the eight output lines (Y0 to Y7) will be activated. It is capable of demultiplexing or decoding a three-bit binary input to one of eight active-low outputs. This makes it an ideal choice for implementing binary decoders for a variety of applications such as memory chip select decoding, data multiplexing, and for the control of output lines in microprocessor systems.

With its advanced ALS technology, the DM74ALS138SJX ensures minimal power usage while providing a high level of performance. It operates over a wide voltage range of 4.5V to 5.5V, which makes it compatible with most TTL circuits. The IC is also characterized for operation from 0°C to 70°C, ensuring reliable performance over a broad temperature range.

ON Semiconductor's DM74ALS138SJX comes in a surface-mount package, specifically in a 16-pin SOIC (Small Outline Integrated Circuit) form factor. Its compact size allows for efficient use of board space, which is crucial in modern electronic designs where space is at a premium.

In summary, the DM74ALS138SJX is an effective solution for designers looking for a reliable and efficient way to decode or demultiplex digital signals. Its low power consumption, high-speed performance, and compatibility with existing TTL systems make it a versatile component for a wide range of electronic projects.

Key Features:

  • Three binary select inputs for data demultiplexing
  • Eight active-low outputs
  • Advanced Low Power Schottky technology
  • Wide operating voltage range (4.5V to 5.5V)
  • Operational temperature range from 0°C to 70°C
  • 16-pin SOIC package for space-saving applications

With its robust design and reliable performance, the DM74ALS138SJX is an excellent choice for your digital decoding and data routing needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess