EN
  • EN
  • DE

DFB20100F162

Part No DFB20100F162
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 20A TS-6P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 20A
Current - Reverse Leakage at Vr 10μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, TS-6P
Supplier Device Package TS-6P
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806711-DFB20100F162
Ultra Librarian 3D Model Ultra Librarian DFB20100F162 CAD Model

Description

ON Semiconductor DFB20100F162: A Robust Power Rectifier Module

The ON Semiconductor DFB20100F162 is a high-performance power rectifier module designed to meet the demanding requirements of modern power conversion applications. This dual diode module is engineered for efficient and reliable operation, making it an ideal choice for a variety of industrial, commercial, and telecommunications systems.

Key Features

  • High Voltage Capability: The DFB20100F162 is capable of handling up to 200V, making it suitable for high-voltage power systems.
  • High Current Rating: With a forward current rating of 100A, this module can support heavy loads without compromising performance.
  • Low Forward Voltage Drop: The low forward voltage drop ensures high efficiency, which is critical for reducing power losses in high-power applications.
  • Isolation Voltage: This module offers an isolation voltage of 2500Vrms, providing excellent electrical isolation between the input and output.
  • Robust Package: Encased in an insulated metal baseplate, the DFB20100F162 ensures excellent heat dissipation and structural integrity.
  • Easy Mounting: The module's design facilitates easy mounting and integration into various circuit configurations.

Applications

The DFB20100F162 from ON Semiconductor is versatile enough to be used in a range of applications, including:

  • AC/DC converters
  • DC/DC converters
  • Free-wheeling diodes
  • Motor drives
  • Power supplies
  • Welding equipment
  • Renewable energy systems

Reliability and Quality

ON Semiconductor is known for its dedication to quality and reliability, and the DFB20100F162 is no exception. It is constructed with high-quality materials and is subject to rigorous testing to ensure it meets the stringent standards expected of industrial-grade components.

Environmental Compliance

In line with ON Semiconductor's commitment to environmental responsibility, the DFB20100F162 complies with RoHS directives, ensuring that it is free from hazardous substances and is safe for use in various applications worldwide.

Overall, the DFB20100F162 power rectifier module is a reliable and efficient solution for designers and engineers looking to enhance the performance and longevity of their power systems.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1446 $51.4704
57+ $1.7597 $100.3029
88+ $1.7047 $150.0136
122+ $1.6497 $201.2634
157+ $1.5947 $250.3679
210+ $1.4298 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess