Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity
Series SL-156
Package Bulk
Product Status Active
Type Power
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-24 AWG
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770522
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 908417-770522-2
Ultra Librarian 3D Model Ultra Librarian 770522-2 CAD Model

Description

The SL-156 series power socket is a rectangular connector contact designed for use in electronic components.

  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Termination: Crimp
  • Wire Gauge: 18 ~ 24 AWG
  • Package Quantity: 1,000
  • Series: SL-156
  • Manufacturer: TE Connectivity
  • Product Status: Active
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • REACH Status: Vendor Undefined

You May Also Be Interested in

TE Connectivity
CONN BCKSHLL/CBL CLMP R/A 42POS / Connector Backshell For
Need more? Email Us
ECAD model for 965643-1
TE Connectivity
PERIMETER SEAL PLUG HOUSING 3PIN / Connector Plug, Sealing For Signal Double Lock Series
Lowest to $0.0997
ECAD model for 2321920-3
JST Sales America Inc.
CONN RCPT 10P 0.098 TIN PCB R/A / 10 Position Receptacle Connector 0.098" (2.50mm) Through Hole, Right Angle Tin
Lowest to $0.4468
ECAD model for 10JQ-ST
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
TE Connectivity
CONN STRAIN RELIEF COVER 5POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Need more? Email Us
ECAD model for 643067-5
TE Connectivity
CONN TERMINATE COVER 30POS .050 / Connector Cap (Cover) For AMPMODU 50/50 Grid Series
Lowest to $1.9314
ECAD model for 104891-3
TE Connectivity
CONN PLUG HSG 4POS / 4 Rectangular Connectors - Housings Plug Gray
Need more? Email Us
ECAD model for DT06-4S-E008
TE Connectivity
CONN HEADER R/A 20POS 2.5MM / Connector Header Through Hole, Right Angle 20 position 0.098" (2.50mm)
Lowest to $4.9910
ECAD model for 1-1827876-0
TE Connectivity
CONN HEADER VERT 14POS 2.54MM
Lowest to $16.1624
ECAD model for 5499160-2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7486 $52.4020
165+ $0.6142 $101.3430
255+ $0.5950 $151.7250
350+ $0.5758 $201.5300
450+ $0.5567 $250.5150
605+ $0.4991 $301.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,910 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention