EN
  • EN
  • DE

DCJ010

Part No DCJ010
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 20V 100MA 3MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Current - Reverse Leakage @ Vr 100nA @ 15V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package 3-MCP
Win Source Part Number 013840-DCJ010
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCJ010 CAD Model

Description

ON Semiconductor DCJ010 Product Overview

The ON Semiconductor DCJ010 is a high-performance, integrated circuit designed to meet the demanding needs of modern electronic applications. This versatile product is an essential component for designers looking to achieve efficient power management and signal processing within their electronic systems.

Key Features

  • High Efficiency: The DCJ010 is engineered to provide optimal power conversion efficiency, which is critical for minimizing energy loss and extending the life of battery-powered devices.
  • Compact Design: With its small form factor, the DCJ010 is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Versatility: This IC is suitable for a wide range of applications, from industrial control systems to consumer electronics, thanks to its flexible configuration and broad operating range.
  • Robust Performance: The DCJ010 is built to withstand harsh operating conditions, ensuring reliable performance even in environments with extreme temperatures or fluctuating power supplies.

Applications

The DCJ010 from ON Semiconductor is a versatile component that can be used in various applications, including but not limited to:

  • Power supply modules
  • Portable and battery-operated devices
  • Telecommunication equipment
  • Automotive systems
  • Industrial control units

Technical Specifications

The DCJ010 boasts a range of technical specifications designed to cater to the needs of modern electronics. It operates over a wide temperature range, ensuring stability and functionality under varying environmental conditions. The integrated circuit also features built-in protection mechanisms to guard against overcurrent, overvoltage, and thermal overload, thereby safeguarding the system and ensuring long-term reliability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DCJ010 is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent quality control measures. Customers can trust the DCJ010 to deliver consistent performance and to uphold the reputation of ON Semiconductor for reliable, high-quality components.

Conclusion

In summary, the DCJ010 from ON Semiconductor is a compact, efficient, and reliable integrated circuit that provides a foundation for power management and signal processing in a wide array of electronic applications. Its robust design and versatile nature make it an excellent choice for engineers and designers looking to create high-performance, energy-efficient products.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess