EN
  • EN
  • DE

STTH15AC06CFP

Part No STTH15AC06CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 7.5A TO220FP  /  Diode Array 1 Pair Common Cathode Standard 600 V 7.5A Through Hole TO-220-3 Full Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 1.9 V @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 1 µA @ 600 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number STTH15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -497-14284-5,497-14284-5,STTH15AC06CFP-ND
Standard Package 50
Win Source Part Number 1201501-STTH15AC06CFP
Ultra Librarian 3D Model Ultra Librarian STTH15AC06CFP CAD Model

Description

STTH15AC06CFP - High-Efficiency Ultrafast Diode

The STTH15AC06CFP is a state-of-the-art ultrafast diode, engineered by STMicroelectronics, renowned for their commitment to providing advanced electronic components. This diode is specifically designed to offer a perfect blend of low forward voltage drop and high surge current capability, which makes it an ideal choice for high-frequency power switching applications.

Constructed with robust and reliable silicon technology, the STTH15AC06CFP is encapsulated in a TO-220FP package, which is well-suited for use in environments where space is at a premium, yet thermal performance cannot be compromised. The package ensures excellent heat dissipation, thus maintaining the diode's stability and longevity even under high-stress conditions.

One of the key features of this diode is its ultrafast reverse recovery time, which greatly minimizes power losses during the switch from conducting to non-conducting states. This characteristic is crucial in applications like switch-mode power supplies (SMPS), high-efficiency converters, and freewheeling diodes in inverter systems, where efficiency is paramount.

With a repetitive peak reverse voltage (VRRM) of 600V, the STTH15AC06CFP can handle significant voltage stress, ensuring compatibility with a wide range of high-voltage circuits. Additionally, its average forward current (IF(AV)) rating of 15A provides ample current carrying capacity for most power conversion applications.

The device also features a low leakage current, which is beneficial in reducing standby power consumption, making it an eco-friendly choice for energy-conscious designs. Moreover, the STTH15AC06CFP complies with the rigorous standards of the European RoHS directive, making it a safe and environmentally responsible component choice.

In summary, the STTH15AC06CFP from STMicroelectronics is a high-performance ultrafast diode that offers designers a reliable and efficient solution for their high-speed switching needs. Its excellent thermal characteristics, combined with its high voltage and current ratings, make it an essential component in the design of modern power electronic systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2462 $51.9392
38+ $2.6636 $101.2168
59+ $2.5803 $152.2377
81+ $2.4971 $202.2651
104+ $2.4139 $251.0456
139+ $2.1642 $300.8238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess