EN
  • EN
  • DE

DAP222M3T5G

Part No DAP222M3T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SOT723  /  Diode Array 1 Pair Common Anode Standard 80 V 100mA (DC) Surface Mount SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 100 nA @ 70 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case SOT-723
Supplier Device Package SOT-723
Base Product Number DAP222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names DAP222M3T5GOSDKR,DAP222M3T5GOSTR,ONSONSDAP222M3T5G,DAP222M3T5GOSCT,DAP222M3T5G-ND,2156-DAP222M3T5G-OS
Standard Package 8,000
Win Source Part Number 1055188-DAP222M3T5G
Ultra Librarian 3D Model Ultra Librarian DAP222M3T5G CAD Model

Description

Introducing the DAP222M3T5G from ON Semiconductor

The DAP222M3T5G is a state-of-the-art PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is housed in a compact SOT-723 package, making it ideal for space-constrained applications. The DAP222M3T5G is engineered to provide excellent current gain and low saturation voltage, ensuring efficient operation even in the most demanding environments.

Key Features

  • Device Type: PNP Transistor
  • Package: SOT-723, a small surface-mounted package that is suitable for automated assembly processes and helps in saving valuable board space.
  • Collector-Emitter Voltage (Vceo): The transistor can handle voltages up to 50V, providing a broad operating range for various applications.
  • Collector Current (Ic): It can support a continuous collector current up to 100 mA, making it suitable for moderate power applications.
  • Power Dissipation (Pd): This device features a power dissipation of 150 mW, allowing it to handle a reasonable amount of power without overheating.
  • DC Current Gain (hFE): The DAP222M3T5G offers a high current gain, which is an essential parameter for amplification purposes in electronic circuits.
  • Low Saturation Voltage: The low Vce(sat) ensures higher efficiency by minimizing power loss during switching, making it ideal for battery-powered devices.

Applications

The DAP222M3T5G is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Load Switching
  • Signal Processing
  • Power Management
  • Amplification Stages in Audio Devices
  • Driver Circuits in Displays and LEDs
  • Portable and Battery-powered Devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The DAP222M3T5G is produced under stringent quality control standards, ensuring reliability and performance consistency. This component is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and safe electronic component practices.

Whether you are designing consumer electronics, industrial systems, or automotive applications, the DAP222M3T5G offers the performance, efficiency, and reliability that designers and engineers need to create innovative solutions.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess