ON Semiconductor CSPEMI200A01R EMI Filter with ESD Protection
The ON Semiconductor CSPEMI200A01R is a high-performance EMI filter with integrated ESD (Electrostatic Discharge) protection, designed to deliver superior noise suppression and safeguard sensitive electronic components against electrostatic discharges. This compact, one-channel device is an ideal solution for applications where space is at a premium and high-quality EMI filtering is essential.
With its low-pass filter topology, the CSPEMI200A01R effectively reduces the EMI interference in high-speed data lines, ensuring signal integrity and compliance with industry standards. This feature makes the component particularly well-suited for use in portable electronic devices such as smartphones, tablets, laptops, and other digital equipment that require clean data transmission free from disruptive electromagnetic interference.
The device incorporates low capacitance diodes for ESD protection, which are capable of withstanding ESD strikes of ±15kV Air Discharge and ±8kV Contact Discharge, as per the IEC61000-4-2 standard. This level of protection ensures that the sensitive circuitry of the host device is shielded from the potentially damaging effects of static electricity, which can be generated through everyday interactions with the device.
The CSPEMI200A01R is housed in a compact, lead-free, RoHS-compliant UDFN-6 package, which not only saves valuable board space but also supports environmentally responsible manufacturing practices. The package's ultra-small footprint and low profile make it an excellent choice for space-constrained applications where maintaining a slim device profile is critical.
Key features of the CSPEMI200A01R include:
- One channel of EMI filtering with integrated ESD protection
- ESD protection to IEC61000-4-2 (±15kV Air, ±8kV Contact)
- Low-pass filter topology for effective noise suppression
- Low capacitance design to maintain signal integrity
- Ultra-compact UDFN-6 package for space-saving applications
- Lead-free and RoHS-compliant for eco-friendly design
With its combination of EMI filtering and ESD protection, the CSPEMI200A01R from ON Semiconductor is the perfect choice for designers looking to enhance the performance and reliability of their electronic devices while adhering to stringent space and environmental requirements.