EN
  • EN
  • DE

X28VC256FI-70

Part No X28VC256FI-70
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403902-X28VC256FI-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28VC256FI-70 CAD Model

Description

The Intersil X28VC256FI-70 is a high-performance, 256K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory). This memory chip is designed for applications requiring non-volatile data storage and in-system programmability. With a fast access time of 70ns, it is suitable for high-speed data retrieval and storage in various embedded systems.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and calibration parameters in embedded control systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for storing control algorithms and system settings.
  • Telecommunications: Used in telecommunications equipment for storing network configuration data and device parameters.
  • Data Acquisition Systems: Suitable for data acquisition systems requiring non-volatile storage of sensor data and measurement parameters.
  • Automotive Electronics: Integrated into automotive electronic control units (ECUs) for storing engine control parameters and diagnostic information.

Features

  • 256K (32K x 8) Memory Organization: Offers a storage capacity of 256 kilobits, organized as 32768 bytes.
  • Fast Access Time: Provides a 70ns access time, enabling quick read operations.
  • Low Power CMOS Technology: Minimizes power consumption, making it suitable for battery-powered applications.
  • In-System Programmable: Allows for easy reprogramming and firmware updates without removing the chip from the system.
  • Self-Timed Write Cycle: Simplifies the write operation and reduces the need for external timing control.
  • Automatic Page Write Operation: Supports page write operations, allowing for faster data writing.
  • Data Protection Features: Includes data protection features to prevent accidental data corruption.
  • JEDEC Standard Pinout: Compatible with industry-standard EEPROM pinouts for easy integration.

Benefits

  • High Performance: Fast access time ensures quick data retrieval and storage, improving system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Programming: In-system programmability simplifies firmware updates and reduces development time.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is removed.
  • Flexible Memory Management: Allows for dynamic memory allocation and efficient data storage.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

Additional Details

The X28VC256FI-70 operates on a single 5V power supply and is available in a JEDEC standard package. It supports a wide temperature range, making it suitable for various operating environments. The device incorporates data protection features, such as write protection and data polling, to ensure data integrity. Its in-system programmability feature significantly simplifies the design and maintenance of embedded systems, reducing the need for external programmers and specialized equipment. The fast access time and low power consumption make it an excellent choice for applications requiring high performance and energy efficiency. The EEPROM is designed to withstand a high number of write cycles, ensuring long-term reliability and data retention.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess