EN
  • EN
  • DE
  • IT

CS51022AEDR16G

Part No CS51022AEDR16G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Enhanced Current Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 7.7 V ~ 20 V
Frequency - Switching 1MHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1163238-CS51022AEDR16G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name CS51022
Introduction Date August 16, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CS51022AEDR16G CAD Model

Description

ON Semiconductor CS51022AEDR16G Overview

The CS51022AEDR16G is a high-performance, fixed-frequency current mode controller designed by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit (IC) is tailored to deliver precise power regulation and is commonly utilized in a wide range of power conversion applications such as DC-DC converters, off-line power supplies, and other power control systems.

Key Features

  • High Switching Frequency: The CS51022AEDR16G operates at a fixed frequency of 300 kHz, which allows for smaller component sizes, reducing the overall footprint and cost of the power supply design.
  • Current Mode Control: This technique provides excellent output voltage regulation and reduces the sensitivity to input voltage variations and component tolerances.
  • High Performance: With its fast transient response and tight voltage regulation, this IC ensures stable and reliable operation in demanding environments.
  • Low Standby Power: The device features a low startup current and a low operating supply current, making it suitable for energy-efficient applications.
  • Voltage Protection: Built-in features such as under-voltage lockout (UVLO) and over-voltage protection (OVP) safeguard the IC and the power system from abnormal operating conditions.
  • Thermal Protection: An integrated thermal shutdown function provides additional protection by turning off the IC if the temperature exceeds a safe threshold.

Applications

The CS51022AEDR16G is versatile and can be used in a variety of applications, including:

  • Telecommunication equipment
  • Computer systems
  • Industrial power systems
  • DC power distribution systems

Package and Quality

Encased in a 16-pin narrow SOIC package, the CS51022AEDR16G is designed for surface-mount technology (SMT), which is conducive to modern, automated, high-density PCB assembly processes. ON Semiconductor is committed to high standards of quality and reliability, ensuring that this product meets stringent industry requirements for performance and durability.

With its robust feature set and ON Semiconductor's reputation for quality, the CS51022AEDR16G is an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess