EN
  • EN
  • DE

CS4122XDWFR24G

Part No CS4122XDWFR24G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER TRIPLE AIR CORE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 3/0
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 202866-CS4122XDWFR24G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS4122XDWFR24G CAD Model

Description

ON Semiconductor CS4122XDWFR24G Overview

The CS4122XDWFR24G is a high-performance, versatile integrated circuit from ON Semiconductor, designed to cater to a wide array of applications, particularly in the realm of power management. This precision device is engineered to deliver reliable performance in demanding environments, making it a suitable choice for designers looking to enhance the efficiency and longevity of their electronic products.

Key Features

  • High Accuracy: The CS4122XDWFR24G is built for precision, ensuring that voltage regulation and control are maintained with minimal deviation, which is crucial for sensitive electronic applications.
  • Durable: Manufactured with robust materials and tested to meet stringent quality standards, this component is designed to withstand harsh conditions and provide a long operational life.
  • Energy-Efficient: ON Semiconductor is known for its commitment to energy efficiency, and the CS4122XDWFR24G is no exception. It operates with minimal power loss, contributing to overall energy savings in the end application.
  • Compact Form Factor: The device comes in a space-saving package, making it ideal for applications where board space is at a premium.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The CS4122XDWFR24G is a versatile component that can be used in a diverse range of applications, including but not limited to:

  • Power supply modules
  • Battery management systems
  • Automotive electronics
  • Industrial control systems
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the CS4122XDWFR24G is produced in facilities that adhere to rigorous industry standards. Customers can trust in the consistent performance and durability of this component, backed by ON Semiconductor's reputation for excellence in electronic design and manufacturing.

Conclusion

Whether for power regulation in industrial settings or precise control in consumer electronics, the CS4122XDWFR24G from ON Semiconductor represents a reliable and efficient solution for designers and engineers looking to optimize their power management systems. Its combination of accuracy, durability, and energy efficiency makes it a valuable addition to any electronic product.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess