EN
  • EN
  • DE

TFA9894DUK/N2Z

Part No TFA9894DUK/N2Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 9.5MW 48WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 48-WLCSP (2.51x3.55)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFBGA, WLCSP
Case / Package 48-WLCSP (2.51x3.55)
Family Name TFA9894
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-15368-1, 568-15368-6, 568-15368-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899508-TFA9894DUK/N2Z
Ultra Librarian 3D Model Ultra Librarian TFA9894DUK/N2Z CAD Model

Description

The NXP TFA9894DUK/N2Z is a state-of-the-art, high-efficiency Class-D audio amplifier that is designed to deliver superior audio performance for a wide range of consumer electronics. This advanced audio solution is part of NXP's acclaimed portfolio of audio products that are known for their quality, durability, and innovative features.

Key Features

  • High Power Output: The TFA9894DUK/N2Z is capable of delivering up to 20 W of power, ensuring loud and clear sound reproduction without distortion.
  • Advanced DSP: Integrated with a sophisticated digital signal processor (DSP), this amplifier can provide various audio enhancements and processing capabilities for an improved listening experience.
  • Multi-Band DRC: The multi-band dynamic range control (DRC) helps in maintaining consistent audio levels, protecting speakers from damage, and improving overall sound quality.
  • Speaker Protection: With its built-in speaker protection algorithms, the TFA9894DUK/N2Z ensures the longevity of connected speakers by preventing thermal and mechanical overloads.
  • Efficient Power Management: The device boasts high efficiency, which leads to reduced power consumption and heat generation, making it ideal for portable and battery-powered applications.

Applications

The TFA9894DUK/N2Z is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless speakers and soundbars
  • Portable audio devices
  • TVs and home entertainment systems

Technical Specifications

The NXP TFA9894DUK/N2Z boasts an impressive set of technical specifications that make it a top choice for audio applications:

  • Supply Voltage: 3.6 V to 12.6 V
  • Output Power: Up to 20 W (into 4 Ω load)
  • Audio Input: I2S digital input
  • Efficiency: >90% at typical conditions
  • THD+N: < 0.1% at 1 W output

With its combination of power, performance, and protection, the NXP TFA9894DUK/N2Z is an ideal audio amplification solution for manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess