The CPH6355-TL Power MOSFET from ON Semiconductor is a state-of-the-art, high-performance electronic component designed for a variety of applications. This device stands out for its efficiency, reliability, and compact size, making it an ideal choice for power management tasks in both commercial and industrial settings.
Key Features
- Low On-Resistance: The CPH6355-TL boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation. This characteristic is crucial for applications that demand long battery life or minimal heat generation.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET can handle fast transitions, making it suitable for high-frequency circuits and applications such as switching power supplies and DC-DC converters.
- Advanced Trench Process Technology: Utilizing ON Semiconductor's advanced trench process technology, the CPH6355-TL offers superior performance by achieving a lower gate charge and reduced capacitance.
- Enhanced Durability: The device is encapsulated in a robust package, ensuring it can withstand harsh conditions and providing a long operational lifespan.
Applications
The CPH6355-TL is versatile and can be used in various applications, including:
- Power supply circuits
- DC-DC converters
- Motor drives
- LED lighting systems
- Computing and server systems
- Telecommunication equipment
Technical Specifications
The CPH6355-TL Power MOSFET has the following specifications:
- Drain-Source Voltage (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 46A
- Power Dissipation (P<sub>D): 25W
- Operating Temperature Range: -55°C to +150°C
Conclusion
ON Semiconductor's CPH6355-TL Power MOSFET is an excellent choice for designers looking for a reliable and efficient solution for their power management needs. Its low on-resistance, high-speed switching capabilities, and robust construction make it a versatile component applicable in a wide range of electronic devices and systems.