ON Semiconductor CPH5706-TL-E P-Channel MOSFET
The ON Semiconductor CPH5706-TL-E is a state-of-the-art P-Channel MOSFET designed for high-efficiency power management applications. This compact and powerful semiconductor device is an ideal choice for engineers looking to optimize their power circuitry in a range of electronic products.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): -20V
- Continuous Drain Current (ID): -6A
- Power Dissipation (PD): 1W
- RDS(on): Very low on-resistance to minimize conduction losses
- Package: CPH, a lead-free and halogen-free package
Performance and Efficiency
The CPH5706-TL-E P-Channel MOSFET is engineered for high performance, offering a fast switching speed and low on-resistance which significantly reduces power losses during operation. Its -20V drain-source voltage and -6A continuous drain current make it a robust choice for demanding applications. The device's power dissipation capability of 1W ensures reliable operation even under high load conditions.
Applications
ON Semiconductor's CPH5706-TL-E is versatile and can be used in a variety of applications, including:
- Power management for portable devices
- DC/DC converters
- Load switches
- Battery management systems
- Switching circuits
Eco-Friendly Packaging
Committed to environmental sustainability, ON Semiconductor has packaged the CPH5706-TL-E in a CPH package that is both lead-free and halogen-free. This reflects the company's dedication to reducing the environmental impact of its products without compromising on quality and performance.
Conclusion
With its impressive specifications and environmentally conscious packaging, the ON Semiconductor CPH5706-TL-E is an excellent choice for designers who require a reliable, high-performing P-Channel MOSFET for their power management needs. Its efficiency and versatility make it suitable for a wide range of applications, ensuring that it meets the demands of modern electronic designs.