EN
  • EN
  • DE

CPH3461-TL-H

Part No CPH3461-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 250V 0.35A CPH3 / Single N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 250V
Current - Continuous Drain (Id) at 25°C 350mA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 6.5Ohm at 170mA, 4.5V
Vgs(th) (Maximum) at Id 1.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 2.1nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 140pF at 20V
Power Dissipation (Maximum) 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 3-CPH
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802298-CPH3461-TL-H
Ultra Librarian 3D Model Ultra Librarian CPH3461-TL-H CAD Model

Description

Introducing the CPH3461-TL-H Power MOSFET by ON Semiconductor

The CPH3461-TL-H is a state-of-the-art Power MOSFET device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is a testament to ON Semiconductor's commitment to delivering energy-efficient, robust, and reliable components for a wide range of electronic applications.

Key Features of CPH3461-TL-H

  • Low On-Resistance: The device features a low on-resistance, which translates to reduced conduction losses and improved efficiency in applications where it is deployed.
  • High-Speed Switching: Engineered for high-speed switching capabilities, the CPH3461-TL-H ensures that power supplies and converters operate with higher efficiency and better transient response.
  • Compact Design: Housed in a compact CPH package, this MOSFET is suitable for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Lead-Free and RoHS Compliant: With an eye on environmental sustainability, this product is lead-free and fully RoHS compliant, ensuring it meets global environmental standards and regulations.

Applications for CPH3461-TL-H

The versatility of the CPH3461-TL-H makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power management systems
  • Load switches
  • Battery protection circuits
  • Portable devices

Quality and Reliability

ON Semiconductor is renowned for its rigorous quality control and the CPH3461-TL-H is no exception. Each unit is meticulously tested to ensure it meets the highest standards of performance and reliability. This commitment to quality guarantees that customers receive a product that not only performs consistently but also stands the test of time, even in the most demanding conditions.

Conclusion

Whether you are designing power supplies for consumer electronics, industrial systems, or portable devices, the CPH3461-TL-H Power MOSFET from ON Semiconductor is a superior choice that offers efficiency, reliability, and performance. Its advanced features and compliance with environmental standards make it a forward-thinking solution for today's and tomorrow's power management challenges.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess