The CNY17-3 FSC is a high-performance optocoupler device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This optoelectronic component is engineered to provide electrical insulation and signal transfer between two isolated circuits by using light-sensitive technology. The CNY17-3 FSC is widely used in applications requiring high-voltage insulation and noise immunity, making it an ideal choice for various industrial, commercial, and telecommunication systems.
Key Features
- High Isolation Voltage: The device offers an excellent isolation voltage of 5000Vrms, ensuring that the input and output are securely separated to prevent electrical shocks and safeguard sensitive circuits.
- Current Transfer Ratio (CTR): With a Current Transfer Ratio in the range of 100% to 200%, the CNY17-3 FSC provides reliable and efficient signal coupling.
- Temperature Range: It operates over a wide temperature range from -55°C to +100°C, suitable for extreme environmental conditions.
- Package: Encased in a standard 6-pin DIP package, it is compatible with dual-in-line configurations and is easy to integrate into various circuit designs.
- Lead-Free and RoHS Compliant: The device adheres to environmental standards by being lead-free and RoHS compliant, minimizing the ecological footprint and ensuring safety for health and the environment.
Applications
The CNY17-3 FSC optocoupler is versatile and can be used in a multitude of applications, including but not limited to:
- Power supply regulation and control
- Isolated error amplification
- Signal processing
- DC/DC converters
- Motor control circuits
- Industrial automation systems
The ON Semiconductor CNY17-3 FSC is a testament to the company's commitment to providing high-quality, reliable components that meet the rigorous demands of modern electronic applications. Its robust design and excellent performance characteristics make it a go-to choice for designers looking to incorporate isolation and signal integrity in their systems.