EN
  • EN
  • DE

CNW82

Part No CNW82
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER TRANS OUT 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5900Vrms
Current Transfer Ratio (Min) 0.4% @ 10mA
Input Type DC
Output Type Transistor
Voltage - Output (Max) 50V
Current - Output / Channel 100mA
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number CNW82
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 579914-CNW82
Ultra Librarian 3D Model Ultra Librarian CNW82 CAD Model

Description

The CNW82 is a robust optocoupler device from ON Semiconductor, renowned for its high-performance and reliability. This electronic component is designed to provide optimal isolation between input and output circuits, ensuring signal integrity and protecting sensitive electronics from high voltage spikes and noise. The CNW82 is an essential component for a wide range of applications, including industrial control systems, power supply units, and communication devices.

Key Features

  • High Isolation Voltage: With an isolation voltage rating of 5000Vrms, the CNW82 provides excellent electrical isolation between the input and output, which is critical for safety and noise immunity.
  • High Current Transfer Ratio (CTR): The device offers a high CTR, ensuring efficient signal transmission from the input LED to the output phototransistor.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, the CNW82 is suitable for use in harsh environments.
  • Industry Standard DIP Package: Housed in a dual-in-line package, the CNW82 is easy to integrate into a variety of circuit boards and is compatible with standard through-hole mounting techniques.
  • Lead-Free and RoHS Compliant: The CNW82 meets current environmental standards, being free of hazardous substances and compliant with RoHS regulations.

Applications

The CNW82 is a versatile component that can be used in multiple applications where signal isolation is crucial. Its applications include:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • AC and DC motor controls
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the CNW82 is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the strict standards expected by industry professionals. Users can rely on the CNW82 for consistent performance and durability in their electronic designs.

Ordering and Availability

The CNW82 is available for order through ON Semiconductor's network of distributors and suppliers. Detailed datasheets, technical specifications, and ordering information can be found on the ON Semiconductor website or by contacting their customer service team.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess