EN
  • EN
  • DE

CM6400A

Part No CM6400A
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 35NH/15PF ESD SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 10
Center / Cutoff Frequency 250MHz (Cutoff)
Attenuation Value -7dB @ 5MHz
Resistance - Channel (Ohms) 125
Values L = 35nH, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.077" L x 0.077" W (1.96mm x 1.96mm)
Height 0.025" (0.64mm)
Win Source Part Number 1029580-CM6400A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM6400A CAD Model

Description

The CM6400A from ON Semiconductor is a high-performance, current mode, PWM controller designed for AC-DC power supplies and active Power Factor Correction (PFC) applications. This integrated circuit is engineered to deliver efficient power conversion with enhanced power factor and lower total harmonic distortion, making it ideal for a wide range of products requiring reliable and efficient power management solutions.

Key Features

  • Integrated PFC and PWM Stages: The CM6400A combines both Power Factor Correction and Pulse Width Modulation stages in a single package, simplifying design and reducing external component count.
  • High Efficiency: The device’s optimized gate driver and proprietary multi-vector control method ensure high efficiency across a wide load range.
  • Low THD: It maintains low Total Harmonic Distortion (THD) across various line and load conditions, ensuring compliance with global power quality standards.
  • Advanced Protection Features: The CM6400A includes overvoltage, overcurrent, and over-temperature protection, enhancing system reliability and safety.
  • Green Mode Operation: With its green-mode function, the CM6400A reduces standby power consumption, making end products more energy-efficient and eco-friendly.

Applications

The versatile nature of the CM6400A makes it suitable for a variety of applications, including:

  • Desktop and notebook adapters
  • Flat-panel television power supplies
  • Open-frame SMPS
  • Consumer electronics
  • Industrial power systems

Technical Specifications

The CM6400A operates over a wide supply voltage range and offers a high level of integration to facilitate compact and cost-effective power supply designs. It is available in a standard package that is compatible with automated assembly processes, ensuring ease of manufacturing and scalability for high-volume production.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit ON Semiconductor's official website or contact their local sales office.

ON Semiconductor's commitment to innovation and quality makes the CM6400A a reliable choice for designers looking to optimize their power supply solutions for both performance and efficiency.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4220 $59.0800
335+ $0.3464 $116.0440
520+ $0.3356 $174.5120
715+ $0.3247 $232.1605
920+ $0.3139 $288.7880
1,235+ $0.2814 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess