EN
  • EN
  • DE

BFT45

Part No BFT45
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP high-voltage transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153348-BFT45
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFT45 CAD Model

Description

The BFT45 is a cutting-edge, high-performance NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors. This versatile transistor is well-suited for a wide range of applications, from switching to amplification, in both industrial and consumer electronics. With its robust design and reliable performance, the BFT45 is an excellent choice for designers looking for a component that delivers consistent results.

Key Features

  • High Current Capability: The BFT45 is capable of handling significant current, making it ideal for power regulation and control in demanding circuits.
  • High Voltage Rating: With its high voltage rating, this transistor can be used in circuits that operate at higher voltages, providing flexibility in design.
  • Low Saturation Voltage: The device exhibits low saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The BFT45 offers fast switching speeds, which is crucial for applications that require rapid response times.
  • Excellent Gain Bandwidth Product: It features a high gain bandwidth product, ensuring good amplification characteristics for a variety of signal frequencies.

Applications

The BFT45 is a versatile component that can be used in various applications, including:

  • Power management circuits
  • Switching regulators
  • Audio amplifiers
  • Signal processing
  • Motor control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BFT45 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards of reliability and performance.

Environmental Compliance

The BFT45 is designed with environmental considerations in mind. It complies with various international standards, ensuring that it is suitable for use in environmentally sensitive applications and helps in maintaining compliance with global environmental regulations.

Whether you are designing power supplies, audio equipment, or any other electronic system requiring a high-quality NPN transistor, the BFT45 from NXP Semiconductors is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess