EN
  • EN
  • DE

CM2006-02QR

Part No CM2006-02QR
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QSOP / Monitors, TV Interface 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Series Praetorian®
Package Tape & Reel
Product Status Obsolete
Applications Monitors, TV
Voltage - Supply 5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number CM2006
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 94516-CM2006-02QR
Ultra Librarian 3D Model Ultra Librarian CM2006-02QR CAD Model

Description

The CM2006-02QR is a highly integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced component is specifically crafted to provide robust electrostatic discharge (ESD) protection for high-speed data lines. It is an ideal choice for safeguarding sensitive electronic equipment against the potentially damaging effects of ESD events.

Key Features

  • ESD Protection: The device offers exceptional ESD protection, capable of withstanding ESD strikes in accordance with the IEC61000-4-2 standard, ensuring the safety and longevity of electronic components.
  • Low Capacitance: With its low loading capacitance, the CM2006-02QR is suitable for high-speed data applications without significantly affecting signal integrity.
  • Channel Configuration: This component features a multi-channel configuration, making it versatile for protecting multiple data lines with a single device.
  • Application Versatility: It is commonly used in USB 2.0, HDMI, eSATA, and other high-speed data interfaces that require dependable ESD protection without compromising performance.

Applications

The CM2006-02QR is designed to integrate seamlessly into a variety of applications across different industries. Its primary use is to protect high-speed data ports and interfaces found in:

  • Consumer Electronics
  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Telecommunication Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM2006-02QR is no exception. It is manufactured to the highest standards, ensuring reliable performance under a wide range of environmental conditions. The component is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Summary

In summary, the CM2006-02QR from ON Semiconductor is a high-performance ESD protection device that combines low capacitance, multi-channel integration, and superior protection capabilities. It is an essential component for designers looking to enhance the ESD resilience of their high-speed data interfaces without compromising on signal quality or system reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9038 $58.7470
160+ $0.7417 $118.6720
245+ $0.7184 $176.0080
335+ $0.6953 $232.9255
430+ $0.6721 $289.0030
580+ $0.6026 $349.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess