EN
  • EN
  • DE

CM1453-04CP

Part No CM1453-04CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 20NH/9.5PF ESD SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features LC (Pi) EMI Filter 3rd Order Low Pass 4 Channel L = 20nH, C = 9.5pF 30 mA 10-WFBGA, WLCSP
Manufacturer ON Semiconductor
Series Praetorian®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-WFBGA, WLCSP
Family Name CM1453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915558-CM1453-04CP
Ultra Librarian 3D Model Ultra Librarian CM1453-04CP CAD Model

Description

The CM1453-04CP from ON Semiconductor is a cutting-edge ESD Protection Device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other transient voltage events. This product is a perfect solution for applications requiring high levels of circuit protection, such as portable electronics, computer interfaces, and telecommunication devices.

Key Features

  • ESD Protection: The CM1453-04CP offers robust ESD protection, capable of withstanding ESD events up to ±15kV (Air Gap Discharge) and ±8kV (Contact Discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multiple Channels: The device features four channels of ESD protection, making it suitable for safeguarding multiple data lines with a single component.
  • Low Clamping Voltage: Its low clamping voltage ensures that sensitive circuitry is well protected from transient voltages that could cause damage.
  • Small Package Size: The CM1453-04CP comes in a compact SC-70 package, which is ideal for space-constrained applications.

Applications

The CM1453-04CP is versatile and can be used in a wide range of applications. Its primary use is to protect sensitive electronic circuits found in:

  • Smartphones and other portable devices
  • USB interfaces and peripherals
  • Computer and laptop ports
  • High-speed data lines and LAN/WAN equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the CM1453-04CP is no exception. Customers can trust this product to provide consistent, long-lasting protection for their electronic devices. With its advanced features and proven performance, the CM1453-04CP stands out as a top choice for ESD protection solutions.

For detailed specifications and application notes, or to request samples, please visit the ON Semiconductor website or contact your local sales representative.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess