EN
  • EN
  • DE

CM1411-03CP

Part No CM1411-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 10 OHM/100PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 31MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 10
Values R = 10 Ohms, C = 100pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.056" L x 0.037" W (1.41mm x 0.95mm)
Height 0.028" (0.70mm)
Win Source Part Number 94453-CM1411-03CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1411-03CP CAD Model

Description

The ON Semiconductor CM1411-03CP is a cutting-edge ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This product is highly suitable for applications that demand robust protection while maintaining signal integrity, such as USB interfaces, portable electronics, and other advanced communication systems.

Key Features

  • ESD Protection: The CM1411-03CP offers excellent ESD protection, capable of withstanding ESD strikes up to ±15kV contact discharge, as per the IEC 61000-4-2 standard. This ensures the longevity and reliability of electronic components in harsh environments.
  • Low Capacitance: With a low loading capacitance of typically 0.6pF per I/O, this device is optimized for high-speed data lines, ensuring minimal signal degradation and maximum data throughput.
  • Multi-Line Protection: This component can protect up to three data lines simultaneously, making it an efficient choice for compact designs that require multiple protections in a single package.
  • Small Package Size: The CM1411-03CP comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.

Applications

The CM1411-03CP is versatile and can be implemented in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 Ports
  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Notebook and Desktop Computers
  • Digital Cameras and Camcorders

Technical Specifications

For engineers and designers, the CM1411-03CP comes with a comprehensive datasheet providing detailed technical specifications, ensuring proper integration into designs. Some of the key specifications include:

  • Operating Voltage: 5.5V maximum
  • ESD Clamping Voltage: Low clamping voltage during ESD event
  • Channel Input Capacitance: 0.6pF typical
  • Package: SOT-23-6

In summary, the ON Semiconductor CM1411-03CP is a highly effective solution for ESD protection in high-speed data line applications. Its low capacitance, multi-line protection, and compact size make it an excellent choice for designers looking to enhance the durability and performance of their electronic devices.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3169 $58.6265
445+ $0.2600 $115.7000
690+ $0.2519 $173.8110
950+ $0.2437 $231.5150
1,230+ $0.2356 $289.7880
1,645+ $0.2113 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess