EN
  • EN
  • DE

SNJ54ALS157AJ

Part No SNJ54ALS157AJ
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54ALS157A QUADRUPLE 1-OF-2 DATA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 22 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336208-SNJ54ALS157AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS157AJ CAD Model

Description

SNJ54ALS157AJ: A High-Performance Multiplexer from Texas Instruments

The SNJ54ALS157AJ is a premium-grade quad 2-input multiplexer that stands out in the semiconductor industry for its exceptional performance and reliability. Designed and manufactured by the renowned Texas Instruments, this component is a part of the Advanced Low-Power Schottky (ALS) series, which is well-known for its balance between speed and power consumption.

With its military-grade specifications, the SNJ54ALS157AJ is engineered to operate under the most demanding conditions. It is encapsulated in a robust ceramic package, ensuring its durability and resistance to harsh environments, making it an ideal choice for critical applications in military and aerospace industries.

At the heart of the SNJ54ALS157AJ are four individual 2-input multiplexers with common select inputs and separate enable inputs. Each multiplexer is designed to select one of the two binary inputs based on the state of the select input and forward it to the output when enabled. The high-speed switching capability of the SNJ54ALS157AJ makes it an excellent choice for high-speed data routing, signal gating, and other applications requiring fast and reliable selection and propagation of digital signals.

The device supports a wide operating voltage range and is compatible with 5V systems, which is standard in digital logic circuits. This compatibility ensures that the SNJ54ALS157AJ can be easily integrated into existing designs without the need for additional level-shifting components.

Key features of the SNJ54ALS157AJ include:

  • Quad 2-input multiplexer configuration
  • Low power consumption, characteristic of the ALS series
  • High-speed switching performance
  • Durable ceramic package for enhanced reliability
  • Wide operating voltage range suitable for 5V systems
  • Designed for military and aerospace applications

For engineers and designers looking for a multiplexer that can deliver high-speed performance with low power dissipation and withstand extreme conditions, the SNJ54ALS157AJ from Texas Instruments is the go-to component. Its combination of advanced features and proven durability makes it a valuable addition to any project requiring a high-quality, reliable multiplexing solution.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4849 $68.9698
4+ $28.2953 $113.1812
6+ $27.4110 $164.4660
8+ $26.5268 $212.2144
10+ $25.6426 $256.4260
14+ $22.9899 $321.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess