EN
  • EN
  • DE

AD8041ANZ

Part No AD8041ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 170MHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 170 V/μs
-3db Bandwidth 170MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 2mV
Operating Supply Current 5.8mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767550-AD8041ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8041
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8041ANZ CAD Model

Description

AD8041ANZ High-Speed Operational Amplifier by Analog Devices Inc.

The AD8041ANZ is a versatile and high-performance operational amplifier from the renowned manufacturer Analog Devices Inc. Designed to meet the needs of a wide range of applications, this op-amp is a perfect choice for designers looking for a balance between speed and power efficiency. The AD8041ANZ operates on a single supply voltage range from 3 V to 12 V, or dual supplies of ±1.5 V to ±6 V, making it a flexible option for both portable and stationary applications.

With its high slew rate of 1600 V/µs and a gain bandwidth product of 160 MHz, the AD8041ANZ delivers fast and accurate signal amplification. This makes it ideal for use in high-speed signal processing applications such as video electronics, A/D converters, and high-speed filters. Its ability to drive capacitive loads while maintaining stability is a testament to its robust design.

The AD8041ANZ comes in an 8-lead PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs. Its operational temperature range spans from -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

One of the key features of the AD8041ANZ is its low distortion and noise characteristics. It boasts a total harmonic distortion (THD) of -65 dBc at 1 MHz, which ensures that the signal integrity is maintained even at high frequencies. Furthermore, the low noise figure of 7 nV/√Hz at 10 kHz minimizes the introduction of unwanted noise into the signal path, preserving the original signal's quality.

Energy efficiency is another vital aspect of the AD8041ANZ. With a quiescent current of just 6.4 mA, this op-amp is a suitable choice for battery-powered devices where power conservation is critical. Its no phase reversal feature also contributes to the overall reliability of the device under overdriven conditions.

In summary, the AD8041ANZ from Analog Devices Inc. is a high-speed, low-power, and low-distortion operational amplifier that provides designers with a reliable and efficient solution for a myriad of demanding applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9332 $65.7996
6+ $17.9965 $107.9790
9+ $17.4341 $156.9069
12+ $16.8717 $202.4604
16+ $16.3093 $260.9488
21+ $14.6221 $307.0641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess