EN
  • EN
  • DE

SN74HCT157DRG4

Part No SN74HCT157DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT157
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256582-SN74HCT157DRG4
Ultra Librarian 3D Model Ultra Librarian SN74HCT157DRG4 CAD Model

Description

Product Overview: SN74HCT157DRG4 by Texas Instruments

The SN74HCT157DRG4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to deliver both speed and reliability for a wide range of digital applications. This integrated circuit is part of TI's HCT family, which means it is compatible with standard CMOS integrated circuits and offers the added benefit of TTL input compatibility.

With its four identical data selectors/multiplexers, the SN74HCT157DRG4 provides the flexibility to route data from two different input sources to a single output line, making it an excellent choice for data routing applications. Each multiplexer has two input lines (A and B), one output line (Y), and a common data select input (S). The select input determines which input (A or B) is connected to the output (Y).

The SN74HCT157DRG4 operates over a broad voltage range of 4.5V to 5.5V, which allows for use in systems that require a 5V logic level. This feature is particularly important for legacy systems that need modern replacements without altering the existing power supply infrastructure.

Constructed with a high-quality silicon gate CMOS process, this device ensures low power consumption while maintaining a high noise immunity level. The low power consumption is particularly valuable in battery-operated devices, where energy efficiency is crucial. Furthermore, the high noise immunity means that the SN74HCT157DRG4 can perform reliably even in electrically noisy environments, such as industrial settings.

The SN74HCT157DRG4 comes in a small-outline package (SOIC), with the part number suffix 'DRG4' indicating the tape and reel packaging option that is suitable for automatic placement and high-volume production environments. The device is also characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of temperatures, making it suitable for both commercial and industrial applications.

In summary, the SN74HCT157DRG4 from Texas Instruments is a versatile, low-power, and reliable solution for data routing applications requiring a combination of TTL compatibility and CMOS performance. Its robust design and wide operating temperature range make it an ideal choice for designers looking to create efficient and durable systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess