The CM1263-02SE from ON Semiconductor is a robust ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is essential for maintaining the integrity and longevity of sensitive electronic circuits found in a wide range of applications, including consumer electronics, communication systems, and industrial equipment.
Key Features
- ESD Protection: The CM1263-02SE provides exceptional protection against ESD, capable of withstanding ESD strikes up to ±15kV contact discharge and ±30kV air discharge as per the IEC 61000-4-2 international standard.
- Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
- Bi-directional Protection: The device offers bi-directional ESD protection, ensuring that both lines are equally protected from transient voltage spikes.
- Small Package: Housed in a small SOT-23 package, the CM1263-02SE is ideal for space-constrained applications, offering ESD protection in a minimal footprint.
Applications
The CM1263-02SE is versatile and can be used in a variety of applications where data line protection is crucial. Some of these applications include:
- USB interfaces
- HDMI and DisplayPort interfaces
- Digital Visual Interface (DVI) applications
- Mobile handsets and portable electronics
- Notebook computers
Product Specifications
The CM1263-02SE is characterized by its superior electrical properties and performance specifications:
- Operating Voltage Range: 0 to 5.5V
- ESD Protection: ±15kV contact, ±30kV air (IEC 61000-4-2)
- Low Leakage Current: Less than 1µA at 5V
- Response Time: <1ns, ensuring quick protection against fast transients
- RoHS Compliant: Yes, meeting environmental and regulatory standards
With its combination of high ESD protection, low capacitance, and compact form factor, the CM1263-02SE from ON Semiconductor is an excellent choice for designers seeking to enhance the durability and performance of their electronic products.