EN
  • EN
  • DE

CM1241-04D4

Part No CM1241-04D4
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 8.2VWM 9.64VC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 8.2V
Max Clamping Voltage 9.64V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-WDFN (1.7x1.35)
Win Source Part Number 013182-CM1241-04D4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1241-04D4 CAD Model

Description

The ON Semiconductor CM1241-04D4 is a high-quality, robust ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from electrostatic shocks. This device is an essential component for modern electronic systems that require reliable protection against the damaging effects of ESD events. The CM1241-04D4 is particularly suitable for applications such as mobile phones, portable electronics, computer interfaces, and other sensitive high-speed data line circuits.

Key Features

  • Protection: The CM1241-04D4 offers four channels of ESD protection, ensuring multiple lines can be secured with a single device. This makes it an efficient solution for protecting a range of interfaces.
  • Low Capacitance: Designed with low loading capacitance, it is ideal for preserving the integrity of high-speed signals without significant signal attenuation.
  • Standards Compliance: It adheres to stringent ESD protection standards, including IEC 61000-4-2 (Level 4) and ISO 10605, providing assurance of its effectiveness in various environments.
  • Versatility: The CM1241-04D4 is suitable for both uni-directional and bi-directional applications, offering flexibility in design for different circuit configurations.
  • Compact Package: Housed in a small, lead-free, RoHS-compliant SOT-143 package, it is designed to minimize the use of PCB space while still delivering maximum protection.

Applications

The device is versatile and can be used in a variety of applications, including but not limited to:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • Portable Electronics
  • Smartphones and Other Mobile Devices
  • Computer Peripherals and Interfaces
  • High-Speed Data Line Protection

Technical Specifications

The CM1241-04D4 is characterized by a range of technical specifications that ensure its reliability and efficiency in protecting sensitive circuits:

  • ESD protection of ±15kV (air discharge) and ±8kV (contact discharge)
  • Low leakage current of less than 1µA at 5V
  • Low operating and clamping voltages
  • Fast response time to ESD strikes

With its combination of features, the ON Semiconductor CM1241-04D4 stands out as an excellent choice for designers looking to incorporate ESD protection into their systems without compromising on signal integrity or design space.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,200 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess