EN
  • EN
  • DE

CM1215-04SO

Part No CM1215-04SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.8VC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Max Clamping Voltage 4.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1029522-CM1215-04SO
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1215-04SO CAD Model

Description

ON Semiconductor CM1215-04SO Product Overview

The CM1215-04SO is a state-of-the-art ESD protection device designed by ON Semiconductor, a renowned leader in the semiconductor industry. This robust component is engineered to shield sensitive electronic circuits from the detrimental effects of Electrostatic Discharge (ESD), which can cause permanent damage to electronic devices. The CM1215-04SO is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide range of applications.

Key Features

  • ESD Protection: The device offers excellent ESD protection, meeting the IEC 61000-4-2 (Level 4) standard. It can withstand ESD events of ±15kV (air discharge) and ±8kV (contact discharge), ensuring the safety of your electronics.
  • Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, the CM1215-04SO is suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Multiple Channel Configuration: This device features a quad-channel configuration, providing simultaneous protection for up to four data lines with a single component.
  • Compact Package: The CM1215-04SO comes in a small-outline package (SO-8), making it an excellent choice for space-constrained applications.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the impact on the environment and meeting global regulatory requirements.

Applications

The CM1215-04SO is versatile and can be used to protect a variety of electronic devices, including:

  • USB Interfaces
  • HDMI and DisplayPort Interfaces
  • Digital Visual Interface (DVI) Ports
  • Mobile Handsets
  • Notebooks, Desktops, and Servers
  • Consumer Electronics

Reliability and Performance

ON Semiconductor's CM1215-04SO is built with reliability in mind. It is designed to operate over a wide temperature range, ensuring performance under varying environmental conditions. Its robust design and high-quality manufacturing process make it a reliable choice for critical applications where ESD protection is paramount.

Conclusion

In summary, the CM1215-04SO from ON Semiconductor is an essential component for designers looking to enhance the ESD resilience of their electronic systems. With its low capacitance, multi-channel protection, and compact form factor, it offers an effective and space-efficient solution for safeguarding sensitive circuits against the threats posed by electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6713 $60.4170
210+ $0.5509 $115.6890
325+ $0.5336 $173.4200
450+ $0.5164 $232.3800
580+ $0.4992 $289.5360
775+ $0.4476 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess