EN
  • EN
  • DE

CE1C101M1WANG

Part No CE1C101M1WANG
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 718076-CE1C101M1WANG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE1C101M1WANG CAD Model

Description

ON Semiconductor CE1C101M1WANG Capacitor Overview

The CE1C101M1WANG is a high-quality ceramic capacitor produced by ON Semiconductor, a leader in the semiconductor industry. This capacitor is designed to offer stable electrical characteristics, making it an ideal choice for a wide range of applications in electronics. Its compact size and surface-mount design allow it to be easily integrated into various circuit boards, providing both flexibility and reliability to designers and engineers.

Key Features

  • Capacitance: The CE1C101M1WANG boasts a capacitance value of 100pF, which is suitable for filtering, timing, and coupling applications in electronic circuits.
  • Voltage Rating: With a voltage rating of 100V, this capacitor can handle a wide range of electrical loads without compromising performance or reliability.
  • Temperature Stability: The capacitor is characterized by its excellent temperature stability, operating effectively within a temperature range of -55°C to +125°C, making it suitable for use in environments with varying temperature conditions.
  • Tolerance: The tolerance of the CE1C101M1WANG is ±20%, which ensures consistent performance across different units and allows for a margin of variation in the capacitance value.
  • Package: It comes in a miniature 0603 package, which is widely used in the industry and known for its space-saving features.
  • Dielectric Material: The capacitor uses an X7R dielectric, which is known for its stable electrical properties over a broad temperature range and is less sensitive to voltage changes than other dielectrics.

Applications

The CE1C101M1WANG is versatile and can be utilized in a variety of applications, including but not limited to:

  • Telecommunications
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Medical devices

ON Semiconductor's commitment to quality ensures that the CE1C101M1WANG ceramic capacitor is a reliable component for any electronic project or product. Whether you're designing a complex system or simply need a dependable capacitor for a basic circuit, the CE1C101M1WANG is a solid choice that combines performance with long-term durability.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess