EN
  • EN
  • DE

CD8447DR2G

Part No CD8447DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR QUAD / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number CD8447
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 443358-CD8447DR2G
Ultra Librarian 3D Model Ultra Librarian CD8447DR2G CAD Model

Description

Introducing the CD8447DR2G – A High-Performance Solution from ON Semiconductor

The CD8447DR2G is a state-of-the-art product by ON Semiconductor, designed to cater to a wide array of applications requiring reliable and efficient power management. This component is part of ON Semiconductor's commitment to providing innovative semiconductor solutions that lead the industry in energy efficiency, helping customers reduce energy consumption and achieve a greener footprint.

The CD8447DR2G is a testament to ON Semiconductor's prowess in creating components that are not only robust but also versatile. It is engineered to deliver high performance while ensuring stability and longevity, making it an ideal choice for designers looking to create products with reliable power management systems.

Constructed with cutting-edge technology, the CD8447DR2G boasts features that make it stand out in the competitive semiconductor market. Its compact design allows for seamless integration into various electronic assemblies without compromising on space or weight. This makes the CD8447DR2G particularly well-suited for portable and space-constrained applications where efficiency and form factor are critical.

ON Semiconductor has equipped the CD8447DR2G with advanced protection features to ensure that it operates within safe parameters, thereby safeguarding the device and the system it powers from potential damage due to electrical anomalies. This includes over-current, over-temperature, and under-voltage lockout protections, which contribute to the longevity and reliability of both the component and the end product.

Furthermore, the CD8447DR2G is designed for easy implementation into a broad range of circuits, thanks to its compatibility with common industry standards and specifications. Whether it's being used in consumer electronics, automotive systems, or industrial equipment, this component provides a dependable solution for efficient power management.

In summary, the CD8447DR2G from ON Semiconductor is a superior choice for manufacturers and engineers seeking a high-quality, reliable, and efficient component for their power management needs. Its combination of compactness, robust protection features, and compatibility with various applications makes it a versatile and valuable addition to any electronic system.

Choose the CD8447DR2G for your next project and experience the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess