EN
  • EN
  • DE

CAV93C86VE-GT3

Part No CAV93C86VE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Clock Frequency 2MHz
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 766493-CAV93C86VE-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAV93C86
Introduction Date May 31, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CAV93C86VE-GT3 CAD Model

Description

Introducing the CAV93C86VE-GT3 from ON Semiconductor

The CAV93C86VE-GT3 is a cutting-edge microcontroller from ON Semiconductor, designed to meet the demands of modern electronic applications. This highly integrated device is part of ON Semiconductor's portfolio of high-performance microcontrollers that provide robust solutions for a range of applications including automotive, industrial, and consumer electronics.

Key Features and Benefits

  • Memory and Storage: The CAV93C86VE-GT3 boasts a generous EEPROM storage capacity, making it ideal for applications that require data retention without power. This non-volatile memory ensures that critical data is preserved even when the device is powered off.
  • High Reliability: Engineered for durability, the CAV93C86VE-GT3 is designed to withstand harsh environments and provide consistent performance over its lifetime. It is especially suited for applications where reliability is paramount.
  • Low Power Consumption: With a focus on energy efficiency, this microcontroller is optimized for low power consumption, extending the battery life of portable devices and reducing the overall energy footprint of electronic systems.
  • Advanced Security Features: The inclusion of advanced security features ensures that the CAV93C86VE-GT3 can protect sensitive data against unauthorized access, making it a trustworthy choice for applications that handle critical information.
  • Compact Form Factor: The small footprint of the CAV93C86VE-GT3 makes it an excellent choice for space-constrained applications. Its compact size does not compromise its functionality or performance, making it a versatile component in any electronic design.
  • Wide Operating Temperature Range: This microcontroller is capable of operating over a broad temperature range, ensuring reliable operation in extreme conditions, from automotive under-the-hood applications to industrial automation systems.

Applications

The versatility of the CAV93C86VE-GT3 allows it to be utilized across various sectors. It's particularly well-suited for:

  • Automotive systems, including engine control units and infotainment
  • Industrial control systems, such as programmable logic controllers (PLCs)
  • Consumer electronics, including smart home devices and wearables
  • Medical devices that require high reliability and data integrity

ON Semiconductor's commitment to innovation and quality is evident in the CAV93C86VE-GT3, making it an exceptional choice for designers seeking a reliable and efficient microcontroller solution. With its robust feature set and flexible application potential, the CAV93C86VE-GT3 is poised to drive the next generation of electronic innovations.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4222 $50.6640
290+ $0.3465 $100.4850
450+ $0.3356 $151.0200
620+ $0.3248 $201.3760
800+ $0.3140 $251.2000
1,070+ $0.2815 $301.2050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess