EN
  • EN
  • DE

CAV25320YE-GT3

Part No CAV25320YE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 32KBIT SPI 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) SPI 10 MHz 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAV25320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-CAV25320YE-GT3-OS,ONSONSCAV25320YE-GT3
Standard Package 3,000
Win Source Part Number 1022038-CAV25320YE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV25320YE-GT3 CAD Model

Description

Introducing the CAV25320YE-GT3 from ON Semiconductor

The CAV25320YE-GT3 is a cutting-edge semiconductor product designed by ON Semiconductor, a leader in the industry known for its innovative and reliable components. This product is tailored to meet the demanding requirements of modern electronic applications, offering a blend of performance, efficiency, and durability that is hard to match.

Key Features

  • High Performance: The CAV25320YE-GT3 boasts exceptional operational parameters that ensure smooth and efficient performance in a variety of applications. Its design is optimized for low power consumption while maintaining high-speed data processing capabilities.
  • Durability: ON Semiconductor products are synonymous with reliability, and the CAV25320YE-GT3 is no exception. It is built to withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Energy Efficient: With an emphasis on energy conservation, the CAV25320YE-GT3 is engineered to minimize power usage, which can lead to cost savings and a reduced environmental footprint for your projects.

Applications

The versatile nature of the CAV25320YE-GT3 makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The CAV25320YE-GT3 is equipped with a robust set of technical specifications that ensure it meets the needs of even the most demanding tasks. It features advanced circuitry and is manufactured using state-of-the-art processes that ON Semiconductor is known for.

Quality Assurance

ON Semiconductor is committed to the highest standards of quality, and the CAV25320YE-GT3 is no exception. Each unit is rigorously tested to ensure it meets the company's stringent requirements for performance and reliability. Customers can rest assured that they are receiving a product that will perform consistently and reliably over time.

In summary, the CAV25320YE-GT3 from ON Semiconductor represents a blend of modern technology, efficiency, and reliability. Its adaptability across various industries and applications makes it an invaluable component for designers and engineers looking to innovate and excel in their respective fields.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess