EN
  • EN
  • DE

CAT9532YI-T2

Part No CAT9532YI-T2
Manufacturer ON Semiconductor
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 25MA 24TSSOP / LED Driver 16 Segment 550uA Supply Current 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 2.3V
Voltage Supply MAX 5.5V
Output Current per Channel 25mA
Frequency 400kHz
Dimming I2C
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 771219-CAT9532YI-T2
Popularity Medium
Supply and Demand Status Limited
Family Name CAT9532
Introduction Date October 23, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT9532YI-T2 CAD Model

Description

ON Semiconductor CAT9532YI-T2: A High-Performance I/O Expander

The CAT9532YI-T2 is a state-of-the-art I/O expander from ON Semiconductor, designed to provide an efficient solution for expanding I/O capabilities in a wide range of applications. This integrated circuit is particularly suitable for space-constrained environments where additional I/Os are required without the need for larger, more complex microcontrollers.

Constructed with a 16-bit I/O port expander with an I²C-compatible serial interface, the CAT9532YI-T2 is capable of operating within a voltage range of 2.3V to 5.5V, making it versatile for various system designs. This flexibility ensures that it can be integrated into both low-voltage and standard-voltage systems with ease.

The device includes 16 I/O ports which can be individually configured as either inputs or outputs. This allows designers to customize the configuration to match specific requirements, providing a tailored solution for each unique application. The I/O ports are also equipped with high-current drive capability, which is essential for directly driving LEDs or other high-current loads.

One of the key features of the CAT9532YI-T2 is its built-in PWM controller, which supports enhanced LED dimming control. Each of the 16 I/Os can be independently programmed for PWM operation, offering precise control over the brightness levels of connected LEDs, making it an ideal choice for LED lighting applications, including backlighting systems in consumer electronics, automotive lighting, and industrial signal lights.

For ease of monitoring and control, the CAT9532YI-T2 includes an interrupt output that can be configured to alert the host controller when input states change. This feature is particularly useful for detecting button presses or other input events without the need for constant polling by the host processor, thus optimizing system efficiency.

The CAT9532YI-T2 is available in a TSSOP-24 package, ensuring a compact footprint on the PCB. Its robust design is complemented by a wide operating temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is paramount.

In summary, the CAT9532YI-T2 from ON Semiconductor is a versatile, high-performance I/O expander that offers significant advantages for designers looking to enhance the functionality of their systems with additional I/Os, PWM control, and efficient power management.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2047 $50.4564
29+ $3.4500 $100.0500
45+ $3.3422 $150.3990
62+ $3.2344 $200.5328
80+ $3.1266 $250.1280
108+ $2.8031 $302.7348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess