EN
  • EN
  • DE

CAT93C46SIT-QD

Part No CAT93C46SIT-QD
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Description IC EEPROM 1KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Memory Interface SPI
Clock Frequency 2 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93C46
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Other Names ONSONSCAT93C46SIT-QD,2156-CAT93C46SIT-QD
Standard Package 2,000
Win Source Part Number 1041679-CAT93C46SIT-QD
Ultra Librarian 3D Model Ultra Librarian CAT93C46SIT-QD CAD Model

Description

ON Semiconductor CAT93C46SIT-QD Product Overview

The CAT93C46SIT-QD is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of data storage applications where reliable and low-power non-volatile memory is essential. This device is particularly well-suited for use in portable electronic devices, due to its small package size and low power consumption.

Key Features:

  • Memory Size: The CAT93C46SIT-QD offers a storage capacity of 1-Kb (128 x 8 or 64 x 16-bit organization), allowing it to store configuration data, calibration constants, and other small data sets.
  • Interface: It features a simple, yet efficient, serial interface for communication, which is compatible with the SPI (Serial Peripheral Interface) protocol, making it easy to integrate with most microcontrollers.
  • Write Protection: The device includes hardware and software write protection mechanisms, ensuring that your data remains safe from inadvertent changes.
  • Low Power Consumption: Designed for battery-powered devices, it boasts low power consumption with typical standby and active currents of only 1 µA and 1 mA, respectively.
  • Operating Voltage Range: The CAT93C46SIT-QD operates over a wide voltage range from 2.5V to 5.5V, making it versatile for various application requirements.
  • Temperature Range: It is specified for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions.
  • Package: The device comes in a small 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications:

The CAT93C46SIT-QD is designed for use in a variety of applications, including:

  • Portable electronic devices
  • Wireless products and telecommunications
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the CAT93C46SIT-QD is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, making it a reliable choice for designers and engineers in need of a dependable non-volatile memory solution.

You May Also Be Interested in

Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.0159
TDK Corporation
Lowest to $0.0836
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.1564
Amphenol
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess