EN
  • EN
  • DE

CAT93C46KI

Part No CAT93C46KI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Frequency 500 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 128 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1001393-CAT93C46KI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C46KI CAD Model

Description

ON Semiconductor CAT93C46KI Microchip Description

The CAT93C46KI is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed for applications where reliable and efficient non-volatile memory storage is required. It is particularly well-suited for use in a wide range of electronic devices such as personal computers, medical instruments, automotive controls, and mobile communications.

Key Features:

  • Memory Size: The CAT93C46KI offers a 1-Kb (128 x 8 or 64 x 16) memory size, providing sufficient space for storing configuration data, calibration constants, or device identification information.
  • Interface: It utilizes a simple and versatile 3-wire serial interface for communication, which is compatible with most microcontrollers and is easy to integrate into various system designs.
  • Operating Voltage: This device operates over a wide voltage range of 4.5V to 5.5V, making it adaptable to various power supply conditions.
  • Self-Timed Write Cycle: The CAT93C46KI features a self-timed write cycle with auto-clear, ensuring data integrity during write operations and eliminating the need for external timing control.
  • Low Power Consumption: Designed for low power consumption, this EEPROM is an ideal choice for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Package: It is available in an 8-pin DIP (Dual In-line Package), which is a widely used and easily solderable package, facilitating its integration into a variety of circuit boards.
  • Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Protect: A hardware write protect feature is included to prevent inadvertent writes, which adds an extra layer of data security.

Applications:

The CAT93C46KI is versatile and can be used in a multitude of applications where a reliable and durable non-volatile memory solution is required. Its robust design and data retention capabilities make it an excellent choice for critical data storage in industrial automation, consumer electronics, and automotive systems where long-term reliability is paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess