EN
  • EN
  • DE

CAT93C46AP

Part No CAT93C46AP
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239921-CAT93C46AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT93C46AP CAD Model

Description

ON Semiconductor CAT93C46AP Microchip Overview

The CAT93C46AP is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a leading supplier of semiconductor-based solutions. This device is part of the CAT93Cxx series, which are designed to provide flexible non-volatile data storage. The CAT93C46AP specifically offers a 1-Kb (kilobit) memory capacity, making it an ideal choice for applications where small amounts of data need to be stored reliably without power.

Constructed with an advanced EEPROM technology, the CAT93C46AP provides efficient data retention with a typical data retention period of 100 years, ensuring that the information remains intact even after long periods without electrical power. This feature is particularly useful in applications such as device configuration, calibration data storage, and user preference retention, where long-term data preservation is crucial.

The CAT93C46AP operates on a wide voltage range from 1.8V to 5.5V, making it compatible with a variety of logic levels and allowing it to be used in systems with different power supply requirements. This flexibility is essential for designers who need to integrate the EEPROM into both low-power and standard-power devices.

With its small 8-pin DIP (Dual In-line Package) form factor, the CAT93C46AP is well-suited for space-constrained applications. The compact size ensures that it can be easily integrated into various electronic assemblies without significantly increasing the overall footprint.

The device supports a fast serial interface for communication and programming, which simplifies the integration into microcontroller-based systems. This serial interface is SPI (Serial Peripheral Interface) compatible, providing high-speed data transfer between the microchip and the host controller. Additionally, the CAT93C46AP features a self-timed write cycle with auto-erase, which facilitates easy and reliable data writing operations.

In summary, the CAT93C46AP from ON Semiconductor is a versatile and reliable EEPROM microchip, offering long-term data retention, a wide operating voltage range, and a compact form factor, which makes it an excellent choice for a vast array of applications requiring non-volatile memory storage.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess